Vishay Precision Group 5.3kV Signal Isolator and Optocoupler 6N137-X006

Description
High Speed Optocoupler, 10MBd, 5.3kV Isolation, PDIP, Unidirectional Product overview: 6N137-X006 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N137-X006 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed Optocoupler, 10MBd, 5.3kV Isolation, PDIP, Unidirectional Product overview: 6N137-X006 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N137-X006 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.3kV Signal Isolator and Optocoupler - 902-6N137-X006 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.3kV Signal Isolator and Optocoupler
902-6N137-X006
5.3kV Signal Isolator and Optocoupler 902-6N137-X006
High Speed Optocoupler, 10MBd, 5.3kV Isolation, PDIP, Unidirectional Product overview: 6N137-X006 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N137-X006 can be used for catalog matching and distributor lookup.

High Speed Optocoupler, 10MBd, 5.3kV Isolation, PDIP, Unidirectional Product overview: 6N137-X006 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N137-X006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 6N137-X006-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
6N137-X006-ND
Logic Output Optoisolators 6N137-X006-ND
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N137-X006
High Speed Optocouplers 6N137-X006
High Speed Optocouplers 10Mbd High-Speed Single CTR>300%

High Speed Optocouplers 10Mbd High-Speed Single CTR>300%

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 23K1576 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
23K1576
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 23K1576
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Common Mode Ratio:100; Data Rate Max:10Mbps; Fall Time tf:7ns; Output Voltage:7VRoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Common Mode Ratio:100; Data Rate Max:10Mbps; Fall Time tf:7ns; Output Voltage:7VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-6N137-X006 6N137-X006-ND 6N137-X006 23K1576
Product Name 5.3kV Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
Input DC DC
Mounting Option Rail/Tube Through Hole DIP
Output Open Drain
Package Type "8-DIP (0.400"", 10.16mm)"
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details
Solid State Relays - 2537297 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 336-4766-6-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details