Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-MDIP
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation
High Speed Optocouplers 8-Pin DIP Single-Channel Low Input Current High Gain Split Darlington Output Optocoupler Product overview: 6N139TVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N139TVM can be used for catalog matching and distributor lookup.
High Speed Optocouplers 8PW HI-GAIN DARL WL VDE
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 488-6N139TVM-ND | 6N139TVM | 902-6N139TVM | 6N139TVM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | DIP Signal Isolator and Optocoupler | High Speed Optocouplers | |
| Input | DC | |||
| Output | Photodarlington | Photodarlington | ||
| Package Type | "8-DIP (0.400"", 10.16mm)" |