1-Ch Optocoupler, 2.7V-85°C, Logic Output Product overview: 6N137S from Lite-On is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.7V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N137S can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 15MBd Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-SMD
High Speed Optocouplers High Speed 10MBd LogicGate Output
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-6N137S | 160-1793-ND | 6N137S |
| Product Name | 2.7V Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | ||
| Output | Open Collector | ||
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | ||
| Forward Current | 20 milliamps |