Broadcom Inc. Hermetically sealed Optocoupler, AC/DC to Logic Interface 5962-8947702KPA

Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8947702KPA device is a Highest Reliability Space Grade HCPL-576K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8947702KPA device is a Highest Reliability Space Grade HCPL-576K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically sealed Optocoupler, AC/DC to Logic Interface - 5962-8947702KPA - Broadcom Inc.
San Jose, CA, USA
Hermetically sealed Optocoupler, AC/DC to Logic Interface
5962-8947702KPA
Hermetically sealed Optocoupler, AC/DC to Logic Interface 5962-8947702KPA
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8947702KPA device is a Highest Reliability Space Grade HCPL-576K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8947702KPA device is a Highest Reliability Space Grade HCPL-576K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 5962-8947702KPA-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
5962-8947702KPA-ND
Transistor, Photovoltaic Output Optoisolators 5962-8947702KPA-ND
Optoisolator Darlington Output 1500VDC 1 Channel 8-DIP

Optoisolator Darlington Output 1500VDC 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
5962-8947702KPA
Logic Output Optocouplers 5962-8947702KPA
Logic Output Optocouplers AC/DC to Logic Hermetically sealed

Logic Output Optocouplers AC/DC to Logic Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-8947702KPA 5962-8947702KPA-ND 5962-8947702KPA
Product Name Hermetically sealed Optocoupler, AC/DC to Logic Interface Transistor, Photovoltaic Output Optoisolators Logic Output Optocouplers
Input AC; DC AC; DC
Output Open Collector Photodarlington
Package Type 8-Pin Dual In-Line Package "8-DIP (0.300"", 7.62mm)"
Mounting Option Surface Mount Through Hole
Emitter LED
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - SI8220BD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details