onsemi Optocouplers 6N139M

Description
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation
Request a Quote Datasheet
Description
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 6N139M - Rochester Electronics
Newburyport, MA, United States
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation

Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation

Supplier's Site Datasheet
Optocouplers - 8030848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8030848
Optocouplers 8030848
IC, Fairchild, 6N139M

IC, Fairchild, 6N139M

Supplier's Site
Optocouplers - 8030848P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8030848P
Optocouplers 8030848P
IC, Fairchild, 6N139M

IC, Fairchild, 6N139M

Supplier's Site
Optocouplers - 1661686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1661686
Optocouplers 1661686
IC, Fairchild, 6N139M

IC, Fairchild, 6N139M

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 6N139MFS-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
6N139MFS-ND
Transistor, Photovoltaic Output Optoisolators 6N139MFS-ND
Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-DIP

Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N139M
High Speed Optocouplers 6N139M
High Speed Optocouplers 1-Ch Low Input Curr Hi Gain Optocoupler

High Speed Optocouplers 1-Ch Low Input Curr Hi Gain Optocoupler

Buy Now Datasheet
Optocoupler, Darlington, 5Kv, Dip-8; No. Of Channels Onsemi - 31Y6276 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 5Kv, Dip-8; No. Of Channels Onsemi
31Y6276
Optocoupler, Darlington, 5Kv, Dip-8; No. Of Channels Onsemi 31Y6276
OPTOCOUPLER, DARLINGTON, 5KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 5KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 6N139M 8030848 8030848P 6N139MFS-ND 6N139M 31Y6276
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Darlington, 5Kv, Dip-8; No. Of Channels Onsemi
Isolation Voltage 5000 volts 5000 volts 5000 volts
Input DC DC DC
Output Photodarlington; Darlington Photodarlington
Approvals RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8231AD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-1ED3131MU12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details