Broadcom Inc. Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 6N140A/883B

Description
The 6N140A/883B is a high reliability Class H four channel hermetically sealed optocoupler in a 16-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are also available. See datasheet for details. The product is capable of operation and storage over the full mil temp range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class K level testing, or from the appropriate DSCC SMD (83024 for Class H, 5962-98002 for Class K). The 6N140A/883B is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The shallow depth and small junctions offered by the IC process provides better radiation immunity than conventional photo transistor optocouplers. The supply voltage can be operated as low as 2.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Compatibility with high voltage CMOS logic systems is assured by specifying Icch and Ioh at 18 Volts. Package styles for this die set with one, two or four channels are 8 and 16-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.
Request a Quote Datasheet
Description
The 6N140A/883B is a high reliability Class H four channel hermetically sealed optocoupler in a 16-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are also available. See datasheet for details. The product is capable of operation and storage over the full mil temp range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class K level testing, or from the appropriate DSCC SMD (83024 for Class H, 5962-98002 for Class K). The 6N140A/883B is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The shallow depth and small junctions offered by the IC process provides better radiation immunity than conventional photo transistor optocouplers. The supply voltage can be operated as low as 2.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Compatibility with high voltage CMOS logic systems is assured by specifying Icch and Ioh at 18 Volts. Package styles for this die set with one, two or four channels are 8 and 16-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers - 6N140A/883B - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers
6N140A/883B
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 6N140A/883B
The 6N140A/883B is a high reliability Class H four channel hermetically sealed optocoupler in a 16-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are also available. See datasheet for details. The product is capable of operation and storage over the full mil temp range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class K level testing, or from the appropriate DSCC SMD (83024 for Class H, 5962-98002 for Class K). The 6N140A/883B is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The shallow depth and small junctions offered by the IC process provides better radiation immunity than conventional photo transistor optocouplers. The supply voltage can be operated as low as 2.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Compatibility with high voltage CMOS logic systems is assured by specifying Icch and Ioh at 18 Volts. Package styles for this die set with one, two or four channels are 8 and 16-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.

The 6N140A/883B is a high reliability Class H four channel hermetically sealed optocoupler in a 16-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are also available. See datasheet for details.
The product is capable of operation and storage over the full mil temp range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class K level testing, or from the appropriate DSCC SMD (83024 for Class H, 5962-98002 for Class K). The 6N140A/883B is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits.
Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The shallow depth and small junctions offered by the IC process provides better radiation immunity than conventional photo transistor optocouplers.
The supply voltage can be operated as low as 2.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Compatibility with high voltage CMOS logic systems is assured by specifying Icch and Ioh at 18 Volts.
Package styles for this die set with one, two or four channels are 8 and 16-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See datasheet for details.
Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-2171-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2171-ND
Transistor, Photovoltaic Output Optoisolators 516-2171-ND
Optoisolator Darlington Output 1500VDC 4 Channel 16-DIP

Optoisolator Darlington Output 1500VDC 4 Channel 16-DIP

Buy Now Datasheet
Optocoupler, Darlington, 1.5Kv, Dip-16 Rohs Compliant Broadcom - 25AK1932 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 1.5Kv, Dip-16 Rohs Compliant Broadcom
25AK1932
Optocoupler, Darlington, 1.5Kv, Dip-16 Rohs Compliant Broadcom 25AK1932
OPTOCOUPLER, DARLINGTON, 1.5KV, DIP-16 ROHS COMPLIANT: YES

OPTOCOUPLER, DARLINGTON, 1.5KV, DIP-16 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Logic Output Optocouplers
6N140A/883B
Logic Output Optocouplers 6N140A/883B
Logic Output Optocouplers 4Ch 1500%CTR Hermetically sealed

Logic Output Optocouplers 4Ch 1500%CTR Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 6N140A/883B 516-2171-ND 25AK1932 6N140A/883B
Product Name Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Darlington, 1.5Kv, Dip-16 Rohs Compliant Broadcom Logic Output Optocouplers
Input DC DC
Approvals MIL-PRF-38534
Package Type 16-Pin DIP "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Lead Length 0.1500 inch (3.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1ED020I12F2XUMA1DKR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details