Broadcom Inc. Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers 6N134/883B#300

Description
The 6N134/883B#300 is a High Reliability Class H 6N134/883B with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The 6N134/883B#300 is a High Reliability Class H 6N134/883B with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers - 6N134/883B#300 - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers
6N134/883B#300
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers 6N134/883B#300
The 6N134/883B#300 is a High Reliability Class H 6N134/883B with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

The 6N134/883B#300 is a High Reliability Class H 6N134/883B with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Logic Output Optoisolators - 6N134/883B#300-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
6N134/883B#300-ND
Logic Output Optoisolators 6N134/883B#300-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-DIP Gull Wing

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-DIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N134/883B#300
High Speed Optocouplers 6N134/883B#300
High Speed Optocouplers 10MBd 2CH 1500Vdc Hermetically sealed

High Speed Optocouplers 10MBd 2CH 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 6N134/883B#300 6N134/883B#300-ND 6N134/883B#300
Product Name Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Open Collector Schottky Transistor Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 16-Pin DIP 16-SMD, Gull Wing
Mounting Option Flatpack Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1ED020I12FTAXUMA2CT-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details