Broadcom Inc. Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 8302401EA

Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 8302401EA device is a High Reliability 6N140A with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 8302401EA device is a High Reliability 6N140A with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers - 8302401EA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers
8302401EA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 8302401EA
The DSCC Class H Standard Microcircuit Drawing (SMD) 8302401EA device is a High Reliability 6N140A with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class H Standard Microcircuit Drawing (SMD) 8302401EA device is a High Reliability 6N140A with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-2597-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2597-5-ND
Transistor, Photovoltaic Output Optoisolators 516-2597-5-ND
Optoisolator Darlington Output 1500VDC 4 Channel 16-DIP

Optoisolator Darlington Output 1500VDC 4 Channel 16-DIP

Buy Now Datasheet
Hard To Find - 8302401EA - 1133943-8302401EA - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 8302401EA
1133943-8302401EA
Hard To Find - 8302401EA 1133943-8302401EA
Manufacturer: Broadcom Limited Win Source Part Number: 1133943-8302401EA Packaging: Tube Mounting Style: Through Hole Output Type: Darlington Input Type: DC Current - Output / Channel: 40mA Number of Channels: 4 Voltage - Isolation: 1500VDC Categories: Isolators Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 20V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 16-DIP Current - DC Forward (If) (Maximum): 10mA Current Transfer Ratio (Minimum): 200% at 5mA Vce Saturation (Maximum): 110mV Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 2μs, 8μs Voltage - Forward (Vf): 1.4V

Manufacturer: Broadcom Limited
Win Source Part Number: 1133943-8302401EA
Packaging: Tube
Mounting Style: Through Hole
Output Type: Darlington
Input Type: DC
Current - Output / Channel: 40mA
Number of Channels: 4
Voltage - Isolation: 1500VDC
Categories: Isolators
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 16-DIP
Current - DC Forward (If) (Maximum): 10mA
Current Transfer Ratio (Minimum): 200% at 5mA
Vce Saturation (Maximum): 110mV
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 2μs, 8μs
Voltage - Forward (Vf): 1.4V

Buy Now
Sheung Wan, Hong Kong
Logic Output Optocouplers
8302401EA
Logic Output Optocouplers 8302401EA
Logic Output Optocouplers 10MBd 1500Vdc Hermetically sealed

Logic Output Optocouplers 10MBd 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 8302401EA 516-2597-5-ND 1133943-8302401EA 8302401EA
Product Name Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers Transistor, Photovoltaic Output Optoisolators Hard To Find - 8302401EA Logic Output Optocouplers
Input DC DC DC; DC
Approvals MIL-PRF-38534
Package Type 16-Pin DIP "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Lead Length 0.1500 inch (3.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 4990676 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 863-SI8232BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details