onsemi Optocouplers 6N136SDM

Description
Hi-Speed Transistor Optocoupler DIP SMD8
Request a Quote Datasheet
Description
Hi-Speed Transistor Optocoupler DIP SMD8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 9034083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9034083
Optocouplers 9034083
Hi-Speed Transistor Optocoupler DIP SMD8

Hi-Speed Transistor Optocoupler DIP SMD8

Supplier's Site
Optocouplers - 9034083P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9034083P
Optocouplers 9034083P
Hi-Speed Transistor Optocoupler DIP SMD8

Hi-Speed Transistor Optocoupler DIP SMD8

Supplier's Site
Optocouplers - 1662345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1662345
Optocouplers 1662345
Hi-Speed Transistor Optocoupler DIP SMD8

Hi-Speed Transistor Optocoupler DIP SMD8

Supplier's Site
Singapore, Singapore
Signal Isolator and Optocoupler
902-6N136SDM
Signal Isolator and Optocoupler 902-6N136SDM
High Speed Optocouplers HI-SPEED SM LEAD BEND Product overview: 6N136SDM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N136SDM can be used for catalog matching and distributor lookup.

High Speed Optocouplers HI-SPEED SM LEAD BEND Product overview: 6N136SDM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N136SDM can be used for catalog matching and distributor lookup.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 6N136SDMCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
6N136SDMCT-ND
Transistor, Photovoltaic Output Optoisolators 6N136SDMCT-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 6N136SDMTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
6N136SDMTR-ND
Transistor, Photovoltaic Output Optoisolators 6N136SDMTR-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 6N136SDMDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
6N136SDMDKR-ND
Transistor, Photovoltaic Output Optoisolators 6N136SDMDKR-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi - 46AC2255 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi
46AC2255
Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi 46AC2255
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:SMDIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:-; Product RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:SMDIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 9034083 9034083P 902-6N136SDM 6N136SDMCT-ND 46AC2255
Product Name Optocouplers Optocouplers Signal Isolator and Optocoupler Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi
Input DC DC DC
Output Phototransistor; Phototransistor Photodarlington Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface mount DIP Reel Surface Mount SMDIP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Output Phototransistor
Package Type 6-Pin DIP
Mounting Option Surface Mount
View Details
Isolators - Gate Drivers - SI8235BB-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 4990503 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details