Vishay Intertechnology, Inc. Logic Output Optoisolators 6N137A-X001

Description
Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 1kV/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 1kV/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 6N137A-X001-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
6N137A-X001-ND
Logic Output Optoisolators 6N137A-X001-ND
Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N137A-X001
High Speed Optocouplers 6N137A-X001
High Speed Optocouplers H. Speed 10MBd 1KV/us, VDE

High Speed Optocouplers H. Speed 10MBd 1KV/us, VDE

Buy Now Datasheet
Optocoupler, Logic Gate O/p, 5Kv, Dip-8; No. Of Channels Vishay - 62W3565 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate O/p, 5Kv, Dip-8; No. Of Channels Vishay
62W3565
Optocoupler, Logic Gate O/p, 5Kv, Dip-8; No. Of Channels Vishay 62W3565
OPTOCOUPLER, LOGIC GATE O/P, 5KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Input Current:20mA; No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE O/P, 5KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Input Current:20mA; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 6N137A-X001-ND 6N137A-X001 62W3565
Product Name Logic Output Optoisolators High Speed Optocouplers Optocoupler, Logic Gate O/p, 5Kv, Dip-8; No. Of Channels Vishay
Input DC 20mA
Output Open Collector
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8220BD-A-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5050-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 6 Leads"
View Details