Optoelectronic Device Product overview: 6N137-X009T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N137-X009T can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 1kV/µs CMTI 8-SMD
OPTOCPLR, DIGITAL, 10MBD, 5.3KV, SMDIP-8 ROHS COMPLIANT: YES
SMD-8 CPLR SNGL 10MBD 100V/us RoHS Compliant: Yes
High Speed Optocouplers Optocoupler SMD-8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-6N137-X009T | 6N137-X009TTR-ND | 58AJ3026 | 6N137-X009T |
| Product Name | Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocplr, Digital, 10Mbd, 5.3Kv, Smdip-8 Rohs Compliant Vishay | High Speed Optocouplers |
| Input | DC | DC | ||
| Mounting Option | Tape and Reel | Surface Mount | ||
| Output | Open Drain | |||
| Package Type | 8-SMD, Gull Wing | |||
| Forward Current | 20 milliamps |