onsemi Transistor, Photovoltaic Output Optoisolators 6N136SM

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 6N136SM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
6N136SM-ND
Transistor, Photovoltaic Output Optoisolators 6N136SM-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - 6N136SM - 813099-6N136SM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N136SM
813099-6N136SM
Optoisolators - Transistor, Photovoltaic Output - 6N136SM 813099-6N136SM
Manufacturer: ON Semiconductor Win Source Part Number: 813099-6N136SM Packaging: Tube Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 19% at 16mA Turn On / Turn Off Time (Typ): 250ns, 260ns Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 20V Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Part Number Series: 6N136

Manufacturer: ON Semiconductor
Win Source Part Number: 813099-6N136SM
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.45V
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 19% at 16mA
Turn On / Turn Off Time (Typ): 250ns, 260ns
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 20V
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Maximum): 50% at 16mA
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: 6N136

Buy Now
Sheung Wan, Hong Kong
High Speed Optocouplers
6N136SM
High Speed Optocouplers 6N136SM
High Speed Optocouplers 8P-DIP SM HI SPEED TRANSISTOR OPTOCOUP

High Speed Optocouplers 8P-DIP SM HI SPEED TRANSISTOR OPTOCOUP

Buy Now Datasheet
Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi - 93R4614 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi
93R4614
Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi 93R4614
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 6N136SM-ND 813099-6N136SM 6N136SM 93R4614
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - 6N136SM High Speed Optocouplers Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor with Base
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 4574454 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - 336-4689-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel - 70225542 - Allied Electronics, Inc.
Specs
Output Phototransistor
Package Type 16-Pin DIP
Mounting Option Surface Mount
View Details