Vishay Precision Group Optocouplers 6N136

Description
Vishay 6N136 Optocoupler
Request a Quote
Description
Vishay 6N136 Optocoupler
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6N135 and 6N136 optocouplers feature a GaAIAs infrared emitting diode coupled with a photodiode and high-speed transistor in a DIP-8 package. They are designed for high-speed signal transmission between electrically isolated circuits, supporting frequencies up to 2 MHz. The isolation voltage is rated at 5300 Vrms, making them suitable for applications requiring significant electrical separation. These devices are TTL compatible and exhibit high common-mode interference immunity. The current transfer ratio (CTR) for the 6N135 is a minimum of 7% and can reach up to 16%, while the 6N136 has a minimum CTR of 19% and a maximum of 35%. The maximum forward current is 25 mA, with a peak forward current capability of 50 mA. The optocouplers are compliant with RoHS and have various agency approvals, including UL and CSA certifications. They are suitable for a wide range of applications, particularly where electrical isolation and signal integrity are critical.

Datasheet Summary
Powered by GS/AI

The 6N135 and 6N136 optocouplers feature a GaAIAs infrared emitting diode coupled with a photodiode and high-speed transistor in a DIP-8 package. They are designed for high-speed signal transmission between electrically isolated circuits, supporting frequencies up to 2 MHz. The isolation voltage is rated at 5300 Vrms, making them suitable for applications requiring significant electrical separation. These devices are TTL compatible and exhibit high common-mode interference immunity. The current transfer ratio (CTR) for the 6N135 is a minimum of 7% and can reach up to 16%, while the 6N136 has a minimum CTR of 19% and a maximum of 35%. The maximum forward current is 25 mA, with a peak forward current capability of 50 mA. The optocouplers are compliant with RoHS and have various agency approvals, including UL and CSA certifications. They are suitable for a wide range of applications, particularly where electrical isolation and signal integrity are critical.

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 8151030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8151030
Optocouplers 8151030
Vishay 6N136 Optocoupler

Vishay 6N136 Optocoupler

Supplier's Site
Optocouplers - 8151030P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8151030P
Optocouplers 8151030P
Vishay 6N136 Optocoupler

Vishay 6N136 Optocoupler

Supplier's Site
Optocouplers - 9194312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9194312
Optocouplers 9194312
Vishay 6N136 Optocoupler

Vishay 6N136 Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 751-1261-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1261-5-ND
Transistor, Photovoltaic Output Optoisolators 751-1261-5-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-DIP

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N136
High Speed Optocouplers 6N136
High Speed Optocouplers HS Phototransistor

High Speed Optocouplers HS Phototransistor

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 35K3078 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
35K3078
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 35K3078
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 8151030 8151030P 751-1261-5-ND 6N136 35K3078
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
Input DC DC DC
Output Phototransistor; Transistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Through hole DIP Through Hole DIP
Package Type "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - SI8235BB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803049 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Solid State Relays - 2303313 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details