8 Pin High Speed Optocoupler
OPTOISO 5KV DARL W/BASE 8-DIP
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1806-6N138G | 58-6N138G-ND |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators |
| Approvals | RoHS Compliant | |
| Input | DC | |
| Output | Photodarlington | |
| Package Type | "8-DIP (0.400"", 10.16mm)" |