Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP
High Speed Optocouplers High Speed Transistor
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8051255 | 6N136MFS-ND | 6N136M | 31Y6273 |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers | Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi |
| Input | DC | DC | ||
| Output | Phototransistor; Transistor | Phototransistor | ||
| Approvals | RoHS Compliant | |||
| Mounting Option | Through hole | Through Hole | DIP |