Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - 6N138-500E 6N138-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 810634-6N138-500E Packaging: Reel Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 60mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 300% at 1.6mA Turn On / Turn Off Time (Typ): 1.6μs, 10μs Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 7V Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Maximum): 2600% at 1.6mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Part Number Series: 6N138
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 810634-6N138-500E Packaging: Reel Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 60mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 300% at 1.6mA Turn On / Turn Off Time (Typ): 1.6μs, 10μs Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 7V Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Maximum): 2600% at 1.6mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Part Number Series: 6N138
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 6N138-500E - 810634-6N138-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N138-500E
810634-6N138-500E
Optoisolators - Transistor, Photovoltaic Output - 6N138-500E 810634-6N138-500E
Manufacturer: Broadcom Limited Win Source Part Number: 810634-6N138-500E Packaging: Reel Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 60mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 300% at 1.6mA Turn On / Turn Off Time (Typ): 1.6μs, 10μs Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 7V Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Maximum): 2600% at 1.6mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Part Number Series: 6N138

Manufacturer: Broadcom Limited
Win Source Part Number: 810634-6N138-500E
Packaging: Reel
Mounting Style: SMD
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Current - Output / Channel: 60mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 300% at 1.6mA
Turn On / Turn Off Time (Typ): 1.6μs, 10μs
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 7V
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Maximum): 2600% at 1.6mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: 6N138

Buy Now
Transistor, Photovoltaic Output Optoisolators - 516-6N138-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-6N138-500ETR-ND
Transistor, Photovoltaic Output Optoisolators 516-6N138-500ETR-ND
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SMD

Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-6N138-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-6N138-500EDKR-ND
Transistor, Photovoltaic Output Optoisolators 516-6N138-500EDKR-ND
OPTOISO 3.75KV DARL W/BASE 8-SMD

OPTOISO 3.75KV DARL W/BASE 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-6N138-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-6N138-500ECT-ND
Transistor, Photovoltaic Output Optoisolators 516-6N138-500ECT-ND
OPTOISO 3.75KV DARL W/BASE 8-SMD

OPTOISO 3.75KV DARL W/BASE 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N138-500E
High Speed Optocouplers 6N138-500E
High Speed Optocouplers 100 KBd 2500Vrms

High Speed Optocouplers 100 KBd 2500Vrms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 810634-6N138-500E 516-6N138-500ETR-ND 6N138-500E
Product Name Optoisolators - Transistor, Photovoltaic Output - 6N138-500E Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC; DC DC
Output Photodarlington; Darlington with Base Photodarlington
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-3043-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803049 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details