Broadcom Inc. Transistor, Photovoltaic Output Optoisolators 6N136-300E

Description
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-1598-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1598-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1598-5-ND
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - 6N136-300E - 1006813-6N136-300E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N136-300E
1006813-6N136-300E
Optoisolators - Transistor, Photovoltaic Output - 6N136-300E 1006813-6N136-300E
Manufacturer: Broadcom Limited Win Source Part Number: 1006813-6N136-300E Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-DIP Gull Wing Minimum DC Current Transfer Ratio: 19% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 200ns, 600ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1006813-6N136-300E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-DIP Gull Wing
Minimum DC Current Transfer Ratio: 19% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 200ns, 600ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Optocouplers - 450660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
450660
Optocouplers 450660
Broadcom 6N136-300E Optocoupler

Broadcom 6N136-300E Optocoupler

Supplier's Site
Optocouplers - 9225582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9225582
Optocouplers 9225582
Broadcom 6N136-300E Optocoupler

Broadcom 6N136-300E Optocoupler

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
6N136-300E
High Speed Optocouplers 6N136-300E
High Speed Optocouplers 1 Mb/s 3750Vrms

High Speed Optocouplers 1 Mb/s 3750Vrms

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-1598-5-ND 1006813-6N136-300E 450660 6N136-300E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - 6N136-300E Optocouplers High Speed Optocouplers
Input DC DC; DC DC
Output Phototransistor Phototransistor; Transistor
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 8-DIP Gull Wing Surface mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8230BB-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803049 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details