Broadcom Inc. Hermetically Sealed, Very High Speed, Logic Gate Optocouplers 5962-8957002KXA

Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957002KXA device is a High Reliability Space Grade HCPL-540K with surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957002KXA device is a High Reliability Space Grade HCPL-540K with surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Very High Speed, Logic Gate Optocouplers - 5962-8957002KXA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Very High Speed, Logic Gate Optocouplers
5962-8957002KXA
Hermetically Sealed, Very High Speed, Logic Gate Optocouplers 5962-8957002KXA
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957002KXA device is a High Reliability Space Grade HCPL-540K with surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957002KXA device is a High Reliability Space Grade HCPL-540K with surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Logic Output Optoisolators - 5962-8957002KXA-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
5962-8957002KXA-ND
Logic Output Optoisolators 5962-8957002KXA-ND
Logic Output Optoisolator 40Mbps Tri-State 1500VDC 1 Channel 500V/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 40Mbps Tri-State 1500VDC 1 Channel 500V/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
5962-8957002KXA
High Speed Optocouplers 5962-8957002KXA
High Speed Optocouplers Hermetic Optocoupler

High Speed Optocouplers Hermetic Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-8957002KXA 5962-8957002KXA-ND 5962-8957002KXA
Product Name Hermetically Sealed, Very High Speed, Logic Gate Optocouplers Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Approvals MIL-PRF-38534
Package Type 8-Pin DIP 8-SMD, Gull Wing
Mounting Option Flatpack Surface Mount
Emitter AlGaAs LED
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8236BA-D-IM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5080-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details