Broadcom Inc. Hermetically Sealed, Dual Channel Line Receiver Optocouplers 5962-8957202KXA

Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957202KXA device is a High Reliability Space Grade HCPL-193K with surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957202KXA device is a High Reliability Space Grade HCPL-193K with surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Dual Channel Line Receiver Optocouplers - 5962-8957202KXA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Dual Channel Line Receiver Optocouplers
5962-8957202KXA
Hermetically Sealed, Dual Channel Line Receiver Optocouplers 5962-8957202KXA
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957202KXA device is a High Reliability Space Grade HCPL-193K with surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-8957202KXA device is a High Reliability Space Grade HCPL-193K with surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Logic Output Optoisolators - 5962-8957202KXA-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
5962-8957202KXA-ND
Logic Output Optoisolators 5962-8957202KXA-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-SMD Gull Wing

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-SMD Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
5962-8957202KXA
High Speed Optocouplers 5962-8957202KXA
High Speed Optocouplers Hermetic Optocoupler

High Speed Optocouplers Hermetic Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-8957202KXA 5962-8957202KXA-ND 5962-8957202KXA
Product Name Hermetically Sealed, Dual Channel Line Receiver Optocouplers Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Open Collector Schottky Transistor Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 16-Pin DIP 16-SMD, Gull Wing
Mounting Option Flatpack Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3121MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details