Broadcom Inc. Hermetically Sealed, Dual Channel Line Receiver Optocouplers 5962-8957201EA

Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8957201EA device is a High Reliability HCPL-1931 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8957201EA device is a High Reliability HCPL-1931 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Dual Channel Line Receiver Optocouplers - 5962-8957201EA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Dual Channel Line Receiver Optocouplers
5962-8957201EA
Hermetically Sealed, Dual Channel Line Receiver Optocouplers 5962-8957201EA
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8957201EA device is a High Reliability HCPL-1931 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8957201EA device is a High Reliability HCPL-1931 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Logic Output Optoisolators - 5962-8957201EA-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
5962-8957201EA-ND
Logic Output Optoisolators 5962-8957201EA-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-DIP

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-DIP

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Optocouplers Optocouplers
Product Number 5962-8957201EA 5962-8957201EA-ND
Product Name Hermetically Sealed, Dual Channel Line Receiver Optocouplers Logic Output Optoisolators
Input DC DC
Output Open Collector Schottky Transistor Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 16-Pin DIP "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - ISO1I811TXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
Mounting Option Surface Mount
Isolation Voltage 500 volts
View Details
2 suppliers
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details