Broadcom Inc. 0.5 Amp Output Current IGBT Gate Drive Optocoupler 5962-0420501HPA

Description
The DSCC SMD 5962-0420501HPA is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with solder dipped leads. The solder contains lead. Gold plated leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased in a commercial grade or under Avago part number HCPL-5151-200. The 5962-0420501HPA is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. The device consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. The device is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving IGBTs with ratings up to 1200V/50A. For IGBTs with higher ratings, the device can be used to drive a discrete power stage, which drives the IGBT gate.
Request a Quote Datasheet
Description
The DSCC SMD 5962-0420501HPA is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with solder dipped leads. The solder contains lead. Gold plated leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased in a commercial grade or under Avago part number HCPL-5151-200. The 5962-0420501HPA is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. The device consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. The device is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving IGBTs with ratings up to 1200V/50A. For IGBTs with higher ratings, the device can be used to drive a discrete power stage, which drives the IGBT gate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5 Amp Output Current IGBT Gate Drive Optocoupler - 5962-0420501HPA - Broadcom Inc.
San Jose, CA, USA
0.5 Amp Output Current IGBT Gate Drive Optocoupler
5962-0420501HPA
0.5 Amp Output Current IGBT Gate Drive Optocoupler 5962-0420501HPA
The DSCC SMD 5962-0420501HPA is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with solder dipped leads. The solder contains lead. Gold plated leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased in a commercial grade or under Avago part number HCPL-5151-200. The 5962-0420501HPA is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. The device consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. The device is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving IGBTs with ratings up to 1200V/50A. For IGBTs with higher ratings, the device can be used to drive a discrete power stage, which drives the IGBT gate.

The DSCC SMD 5962-0420501HPA is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with solder dipped leads. The solder contains lead. Gold plated leads and various lead form options are also available. See the datasheet for details.
The product is capable of operation and storage over the full military temperature range and may also be purchased in a commercial grade or under Avago part number HCPL-5151-200. The 5962-0420501HPA is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits.
The device consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. The device is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving IGBTs with ratings up to 1200V/50A. For IGBTs with higher ratings, the device can be used to drive a discrete power stage, which drives the IGBT gate.

Supplier's Site
Isolators - Gate Drivers - 5962-0420501HPA-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
5962-0420501HPA-ND
Isolators - Gate Drivers 5962-0420501HPA-ND
600mA Gate Driver Optical Coupling 1500VDC 1 Channel 8-DIP

600mA Gate Driver Optical Coupling 1500VDC 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
5962-0420501HPA
Logic Output Optocouplers 5962-0420501HPA
Logic Output Optocouplers 0.5A IGBT Gate Drive Hermetically sealed

Logic Output Optocouplers 0.5A IGBT Gate Drive Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-0420501HPA 5962-0420501HPA-ND 5962-0420501HPA
Product Name 0.5 Amp Output Current IGBT Gate Drive Optocoupler Isolators - Gate Drivers Logic Output Optocouplers
Input DC
Output Photodiode
Approvals MIL-PRF-38534
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1025533 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details