onsemi Transistor, Photovoltaic Output Optoisolators 6N139SDVM

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 6N139SDVMTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
6N139SDVMTR-ND
Transistor, Photovoltaic Output Optoisolators 6N139SDVMTR-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - 6N139SDVM - 1006847-6N139SDVM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N139SDVM
1006847-6N139SDVM
Optoisolators - Transistor, Photovoltaic Output - 6N139SDVM 1006847-6N139SDVM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1006847-6N139SDVM Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 500% @ 1.6mA Switching Turn-On and Turn-Off Time: 240ns, 1.3μs Maximum Output Voltage: 18V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1006847-6N139SDVM
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 500% @ 1.6mA
Switching Turn-On and Turn-Off Time: 240ns, 1.3μs
Maximum Output Voltage: 18V
Channel Output Current: 60mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N139SDVM
High Speed Optocouplers 6N139SDVM
High Speed Optocouplers 8PW smt darlington output

High Speed Optocouplers 8PW smt darlington output

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 6N139SDVMTR-ND 1006847-6N139SDVM 6N139SDVM
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - 6N139SDVM High Speed Optocouplers
Input DC DC; DC
Output Phototransistor
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 8-SMD
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-1911-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details