Broadcom Inc. Transistor, Photovoltaic Output Optoisolators 6N136-000E

Description
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-1520-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1520-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1520-5-ND
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP

Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocouplers - 5473699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
5473699
Optocouplers 5473699
Broadcom 6N136-000E Optocoupler

Broadcom 6N136-000E Optocoupler

Supplier's Site
Optocouplers - 1783152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1783152
Optocouplers 1783152
Broadcom 6N136-000E Optocoupler

Broadcom 6N136-000E Optocoupler

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
6N136-000E
High Speed Optocouplers 6N136-000E
High Speed Optocouplers 1 Mb/s 3750Vrms

High Speed Optocouplers 1 Mb/s 3750Vrms

Buy Now Datasheet
Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom - 89H3258 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom
89H3258
Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom 89H3258
OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:15V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:15V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-1520-5-ND 5473699 6N136-000E 89H3258
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers High Speed Optocouplers Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom
Input DC DC
Output Phototransistor Phototransistor; Transistor
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole DIP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-2DIB0401FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details