Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs (Typ) CMTI 8-SMD
HIGH SPEED 10MBIT/S LOGIC GATE O Product overview: 6N137TSVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N137TSVM can be used for catalog matching and distributor lookup.
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation, 10MBps
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation, 10MBps
OPTOCOUPLER, 10MBPS, 5KV, SMDIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
High Speed Optocouplers 8PW 10MB WL SMD VDE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 488-6N137TSVM-ND | 902-6N137TSVM | 6N137TSVM | 50Y1369 | 6N137TSVM |
| Product Name | Logic Output Optoisolators | Signal Isolator and Optocoupler | Optocoupler, 10Mbps, 5Kv, Smdip-8; No. Of Channels Onsemi | High Speed Optocouplers | |
| Input | DC | DC | |||
| Output | Open Collector | Open Collector | |||
| Package Type | 8-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Bulk | Surface Mount DIP | ||
| Forward Current | 50 milliamps |