Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-DIP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 1516-1320-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | DC |
| Output | Photodarlington |
| Package Type | "8-DIP (0.300"", 7.62mm)" |