Broadcom Inc. Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers 5962-8876801PA

Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8876801PA device is a High Reliability HCPL-5201 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8876801PA device is a High Reliability HCPL-5201 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers - 5962-8876801PA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers
5962-8876801PA
Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers 5962-8876801PA
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8876801PA device is a High Reliability HCPL-5201 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8876801PA device is a High Reliability HCPL-5201 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Singapore, Singapore
1500V Signal Isolator and Optocoupler
902-5962-8876801PA
1500V Signal Isolator and Optocoupler 902-5962-8876801PA
1-Ch Optocoupler, 1500V, 5MBps, 3-State, CDIP Product overview: 5962-8876801PA from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 1500V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-5962-8876801PA can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 1500V, 5MBps, 3-State, CDIP Product overview: 5962-8876801PA from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 1500V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-5962-8876801PA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-3911-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3911-ND
Logic Output Optoisolators 516-3911-ND
Logic Output Optoisolator 5MBd Tri-State 1500VDC 1 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 5MBd Tri-State 1500VDC 1 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
5962-8876801PA
High Speed Optocouplers 5962-8876801PA
High Speed Optocouplers 4.5-20Vcc 1500Vdc Hermetically sealed

High Speed Optocouplers 4.5-20Vcc 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 5962-8876801PA 902-5962-8876801PA 516-3911-ND 5962-8876801PA
Product Name Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers 1500V Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input DC DC DC
Approvals MIL-PRF-38534
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Rail/Tube Through Hole
Lead Length 0.1500 inch (3.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8231AB-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5050-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 6 Leads"
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details