Broadcom Inc. Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler 5962-0824201HPC

Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-0824201HPC is a high reliability military grade single channel hermetically sealed 3.3V optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade or with full MIL-PRF-38534 Class Level K testing. All devices are manufactured and tested on a MIL-PRF-38534 certified line and the Class H and K versions are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. This device contains a GaAsP light emitting diode which is optically coupled to an integrated high speed photon detector. The output of the detector is an open collector Schottky clamped transistor. Internal shields provide a guaranteed common mode transient immunity specification of 1000 V/micro-second. Package styles for this die set in one or two channels are 8 and 16-Pin DIP through hole. The devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability test results.
Request a Quote Datasheet
Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-0824201HPC is a high reliability military grade single channel hermetically sealed 3.3V optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade or with full MIL-PRF-38534 Class Level K testing. All devices are manufactured and tested on a MIL-PRF-38534 certified line and the Class H and K versions are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. This device contains a GaAsP light emitting diode which is optically coupled to an integrated high speed photon detector. The output of the detector is an open collector Schottky clamped transistor. Internal shields provide a guaranteed common mode transient immunity specification of 1000 V/micro-second. Package styles for this die set in one or two channels are 8 and 16-Pin DIP through hole. The devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability test results.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler - 5962-0824201HPC - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler
5962-0824201HPC
Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler 5962-0824201HPC
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-0824201HPC is a high reliability military grade single channel hermetically sealed 3.3V optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade or with full MIL-PRF-38534 Class Level K testing. All devices are manufactured and tested on a MIL-PRF-38534 certified line and the Class H and K versions are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. This device contains a GaAsP light emitting diode which is optically coupled to an integrated high speed photon detector. The output of the detector is an open collector Schottky clamped transistor. Internal shields provide a guaranteed common mode transient immunity specification of 1000 V/micro-second. Package styles for this die set in one or two channels are 8 and 16-Pin DIP through hole. The devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability test results.

The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-0824201HPC is a high reliability military grade single channel hermetically sealed 3.3V optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade or with full MIL-PRF-38534 Class Level K testing. All devices are manufactured and tested on a MIL-PRF-38534 certified line and the Class H and K versions are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. This device contains a GaAsP light emitting diode which is optically coupled to an integrated high speed photon detector. The output of the detector is an open collector Schottky clamped transistor. Internal shields provide a guaranteed common mode transient immunity specification of 1000 V/micro-second. Package styles for this die set in one or two channels are 8 and 16-Pin DIP through hole. The devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability test results.

Supplier's Site
Logic Output Optoisolators - 5962-0824201HPC-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
5962-0824201HPC-ND
Logic Output Optoisolators 5962-0824201HPC-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 1 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 1 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
5962-0824201HPC
High Speed Optocouplers 5962-0824201HPC
High Speed Optocouplers 10MBd 1CH 1500Vdc Hermetically sealed

High Speed Optocouplers 10MBd 1CH 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-0824201HPC 5962-0824201HPC-ND 5962-0824201HPC
Product Name Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Open Collector Schottky Transistor Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 8-Pin DIP, 16-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Surface Mount (optional feature); Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - 3320-OLS300SB-ND - DigiKey
Specs
Input DC
Output Phototransistor
Package Type 6-CLCC
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI05I12AHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details