Broadcom Inc. Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler 5962-0824201KPA

Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-0824201KPA device is a highest reliability space grade device with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-0824201KPA device is a highest reliability space grade device with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler - 5962-0824201KPA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler
5962-0824201KPA
Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler 5962-0824201KPA
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-0824201KPA device is a highest reliability space grade device with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-0824201KPA device is a highest reliability space grade device with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Logic Output Optoisolators - 5962-0824201KPA-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
5962-0824201KPA-ND
Logic Output Optoisolators 5962-0824201KPA-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 1 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 1 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
5962-0824201KPA
High Speed Optocouplers 5962-0824201KPA
High Speed Optocouplers 10MBd 1CH 1500Vdc Hermetically sealed

High Speed Optocouplers 10MBd 1CH 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-0824201KPA 5962-0824201KPA-ND 5962-0824201KPA
Product Name Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Open Collector Schottky Transistor Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 8-Pin DIP, 16-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Surface Mount (optional feature); Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED020I12FXUMA2TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details