Broadcom Inc. Hermetically sealed Optocoupler, AC/DC to Logic Interface 5962-8947701XA

Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8947701XA device is a High Reliability HCPL-5761 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8947701XA device is a High Reliability HCPL-5761 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically sealed Optocoupler, AC/DC to Logic Interface - 5962-8947701XA - Broadcom Inc.
San Jose, CA, USA
Hermetically sealed Optocoupler, AC/DC to Logic Interface
5962-8947701XA
Hermetically sealed Optocoupler, AC/DC to Logic Interface 5962-8947701XA
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8947701XA device is a High Reliability HCPL-5761 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8947701XA device is a High Reliability HCPL-5761 with surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 5962-8947701XA-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
5962-8947701XA-ND
Transistor, Photovoltaic Output Optoisolators 5962-8947701XA-ND
Optoisolator Darlington Output 1500VDC 1 Channel 8-DIP Gull Wing

Optoisolator Darlington Output 1500VDC 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
5962-8947701XA
Logic Output Optocouplers 5962-8947701XA
Logic Output Optocouplers AC/DC to Logic Hermetically sealed

Logic Output Optocouplers AC/DC to Logic Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-8947701XA 5962-8947701XA-ND 5962-8947701XA
Product Name Hermetically sealed Optocoupler, AC/DC to Logic Interface Transistor, Photovoltaic Output Optoisolators Logic Output Optocouplers
Input AC; DC AC; DC
Output Open Collector Photodarlington
Package Type 8-Pin Dual In-Line Package 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount
Emitter LED
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3830MU12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
Isolators - Gate Drivers - 863-SI8235BD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 1640579 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details