10Mbps Optocoupler, 3.75kV Isolation, SMD, 1-Ch Product overview: 6N137-560E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N137-560E can be used for catalog matching and distributor lookup.
OPTOISO 3.75KV OPEN COLL 8-DIP
OPTOISO 3.75KV OPEN COLL 8-DIP
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing
High Speed Optocouplers 10 Mb/s 3750Vrms
Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP SMD T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-6N137-560E | 516-6N137-560ECT-ND | 6N137-560E | 107-6N137-560E |
| Product Name | SMD 3.75kV Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers | Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP SMD T/R |
| Input | DC | DC | DC; DC | |
| Mounting Option | Tape and Reel | Surface Mount | Surface Mount; 8-SMD, Gull Wing | |
| Isolation Voltage | 3750 volts | 3750 volts | ||
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | ||
| Package Type | 8-SMD, Gull Wing | Tape & Reel (TR) |