onsemi Transistor, Photovoltaic Output Optoisolators 6N138SM

Description
Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 6N138SM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
6N138SM-ND
Transistor, Photovoltaic Output Optoisolators 6N138SM-ND
Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-SMD

Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Singapore, Singapore
DIP Signal Isolator and Optocoupler
902-6N138SM
DIP Signal Isolator and Optocoupler 902-6N138SM
High Speed Optocouplers 8PW DIP HI GAIN SPLT DARL OUTPUT OPTOCOU Product overview: 6N138SM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N138SM can be used for catalog matching and distributor lookup.

High Speed Optocouplers 8PW DIP HI GAIN SPLT DARL OUTPUT OPTOCOU Product overview: 6N138SM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N138SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 6N138SM - Rochester Electronics
Newburyport, MA, United States
Single-Channel Low Input Current High Gain Split Darlington Output Optocoupler

Single-Channel Low Input Current High Gain Split Darlington Output Optocoupler

Supplier's Site Datasheet
Optocoupler, Darlington-O/p, 5Kv, Smdip8; No. Of Channels Onsemi - 93R4620 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington-O/p, 5Kv, Smdip8; No. Of Channels Onsemi
93R4620
Optocoupler, Darlington-O/p, 5Kv, Smdip8; No. Of Channels Onsemi 93R4620
OPTOCOUPLER, DARLINGTON-O/P, 5KV, SMDIP8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:5kV; CTR Min:300%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON-O/P, 5KV, SMDIP8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:5kV; CTR Min:300%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N138SM
High Speed Optocouplers 6N138SM
High Speed Optocouplers 8PW DIP HI GAIN SPLT DARL OUTPUT OPTOCOUP

High Speed Optocouplers 8PW DIP HI GAIN SPLT DARL OUTPUT OPTOCOUP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 6N138SM-ND 902-6N138SM 6N138SM 93R4620 6N138SM
Product Name Transistor, Photovoltaic Output Optoisolators DIP Signal Isolator and Optocoupler Optocoupler, Darlington-O/p, 5Kv, Smdip8; No. Of Channels Onsemi High Speed Optocouplers
Input DC
Output Photodarlington Photodarlington
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Bulk Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232AD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optoisolator; Analog; 8-Pin DIP; Photodiode; w/Feedback Photodiode - 70225537 - Allied Electronics, Inc.
Specs
Output Photodiode
Package Type 8-Pin DIP
Mounting Option Surface Mount
View Details