Broadcom Inc. Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications 5962-8767902XA

Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8767902XA device is a High Reliability HCPL-5531 with surface mountable gull wing lead form solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8767902XA device is a High Reliability HCPL-5531 with surface mountable gull wing lead form solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications - 5962-8767902XA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications
5962-8767902XA
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications 5962-8767902XA
The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8767902XA device is a High Reliability HCPL-5531 with surface mountable gull wing lead form solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-8767902XA device is a High Reliability HCPL-5531 with surface mountable gull wing lead form solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 5962-8767902XA-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
5962-8767902XA-ND
Transistor, Photovoltaic Output Optoisolators 5962-8767902XA-ND
Optoisolator Transistor with Base Output 1500VDC 2 Channel 8-SMD

Optoisolator Transistor with Base Output 1500VDC 2 Channel 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
5962-8767902XA
High Speed Optocouplers 5962-8767902XA
High Speed Optocouplers 2Ch 9MHz 1500Vdc Hermetically sealed

High Speed Optocouplers 2Ch 9MHz 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-8767902XA 5962-8767902XA-ND 5962-8767902XA
Product Name Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Phototransistor
Approvals MIL-PRF-38534
Package Type 8-Pin DIP 8-SMD, Gull Wing
Mounting Option Flatpack Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8234AC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Digital Isolators - 448-4DIR1421HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details