Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation, 1MBps
Manufacturer: ON Semiconductor
Win Source Part Number: 813098-6N135SM
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.45V
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 7% at 16mA
Turn On / Turn Off Time (Typ): 230ns, 450ns
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 20V
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Maximum): 50% at 16mA
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: 6N135
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP SMD White
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes
High Speed Optocouplers 8P-DIP HI SPEED TRANSISTOR OPTOCOUP
| Rochester Electronics | Win Source Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6N135SM | 813098-6N135SM | 6N135SM-ND | 598-6N135SM | 93R4611 | 6N135SM |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - 6N135SM | Transistor, Photovoltaic Output Optoisolators | Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP SMD White | Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi | High Speed Optocouplers | |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts | 5000 volts | ||
| Input | DC; DC | DC | DC; DC | |||
| Output | Phototransistor; Transistor with Base | Phototransistor | Phototransistor; Transistor with Base | |||
| Mounting Option | Surface Mount | Surface Mount | Surface Mount; 8-SMD, Gull Wing | Surface Mount DIP |