Broadcom Inc. Transistor, Photovoltaic Output Optoisolators 6N139-500E

Description
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-6N139-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-6N139-500EDKR-ND
Transistor, Photovoltaic Output Optoisolators 516-6N139-500EDKR-ND
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-6N139-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-6N139-500ETR-ND
Transistor, Photovoltaic Output Optoisolators 516-6N139-500ETR-ND
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-6N139-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-6N139-500ECT-ND
Transistor, Photovoltaic Output Optoisolators 516-6N139-500ECT-ND
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - 6N139-500E - 1006845-6N139-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N139-500E
1006845-6N139-500E
Optoisolators - Transistor, Photovoltaic Output - 6N139-500E 1006845-6N139-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1006845-6N139-500E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.4V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Gull Wing Minimum DC Current Transfer Ratio: 500% @ 1.6mA Maximum DC Current Transfer Ratio: 2600% @ 1.6mA Switching Turn-On and Turn-Off Time: 200ns, 2μs Maximum Output Voltage: 18V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1006845-6N139-500E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington with Base
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP Gull Wing
Minimum DC Current Transfer Ratio: 500% @ 1.6mA
Maximum DC Current Transfer Ratio: 2600% @ 1.6mA
Switching Turn-On and Turn-Off Time: 200ns, 2μs
Maximum Output Voltage: 18V
Channel Output Current: 60mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N139-500E
High Speed Optocouplers 6N139-500E
High Speed Optocouplers 100 KBd 2500Vrms

High Speed Optocouplers 100 KBd 2500Vrms

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-6N139-500EDKR-ND 1006845-6N139-500E 6N139-500E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - 6N139-500E High Speed Optocouplers
Input DC DC; DC
Output Photodarlington Photodarlington; Darlington with Base
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 8-DIP Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR2401HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details