Broadcom Inc. Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 5962-9800201KEA

Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800201KEA device is a Highest Reliability Space Grade 6N140A with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details
Request a Quote Datasheet
Description
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800201KEA device is a Highest Reliability Space Grade 6N140A with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers - 5962-9800201KEA - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers
5962-9800201KEA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 5962-9800201KEA
The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800201KEA device is a Highest Reliability Space Grade 6N140A with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details

The DSCC Class K Standard Microcircuit Drawing (SMD) 5962-9800201KEA device is a Highest Reliability Space Grade 6N140A with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 5962-9800201KEA-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
5962-9800201KEA-ND
Transistor, Photovoltaic Output Optoisolators 5962-9800201KEA-ND
Optoisolator Darlington Output 1500VDC 4 Channel 16-DIP

Optoisolator Darlington Output 1500VDC 4 Channel 16-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
5962-9800201KEA
High Speed Optocouplers 5962-9800201KEA
High Speed Optocouplers CTR 1500% 1500Vdc Hermetically sealed

High Speed Optocouplers CTR 1500% 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 5962-9800201KEA 5962-9800201KEA-ND 5962-9800201KEA
Product Name Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Approvals MIL-PRF-38534
Package Type 16-Pin DIP "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Lead Length 0.1500 inch (3.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2537309 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 336-4261-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details