onsemi Transistor, Photovoltaic Output Optoisolators 6N135TVM

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-MDIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 6N135TVM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
6N135TVM-ND
Transistor, Photovoltaic Output Optoisolators 6N135TVM-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-MDIP

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-MDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N135TVM
High Speed Optocouplers 6N135TVM
High Speed Optocouplers 8PW 1MB TR WL DIP VDE

High Speed Optocouplers 8PW 1MB TR WL DIP VDE

Buy Now Datasheet
Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi - 85AC3105 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi
85AC3105
Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi 85AC3105
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 6N135TVM-ND 6N135TVM 85AC3105
Product Name Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2ED3145MC12LXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 336-SI8237AC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details