Broadcom Inc. Low Input Current, High Gain Optocouplers 6N139

Description
This high gain optocoupler series uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in TTL compatible saturation voltages and high speed operation. Where desired VCC and VO terminals may be tied together to achieve convention photodarlington operation.A base access terminal allows a gain bandwidth adjustment to be made. The 6N139 is for use in CMOS, LSTTL, or other low power application. A 400% minimum current transfer ratio is guaranteed over 0oC to 70oC operating range for only 0.5 mA of LED current. Selection for lower input current down to 250 mA is available upon request.
Request a Quote Datasheet
Description
This high gain optocoupler series uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in TTL compatible saturation voltages and high speed operation. Where desired VCC and VO terminals may be tied together to achieve convention photodarlington operation.A base access terminal allows a gain bandwidth adjustment to be made. The 6N139 is for use in CMOS, LSTTL, or other low power application. A 400% minimum current transfer ratio is guaranteed over 0oC to 70oC operating range for only 0.5 mA of LED current. Selection for lower input current down to 250 mA is available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Input Current, High Gain Optocouplers - 6N139 - Broadcom Inc.
San Jose, CA, USA
Low Input Current, High Gain Optocouplers
6N139
Low Input Current, High Gain Optocouplers 6N139
This high gain optocoupler series uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in TTL compatible saturation voltages and high speed operation. Where desired VCC and VO terminals may be tied together to achieve convention photodarlington operation.A base access terminal allows a gain bandwidth adjustment to be made. The 6N139 is for use in CMOS, LSTTL, or other low power application. A 400% minimum current transfer ratio is guaranteed over 0oC to 70oC operating range for only 0.5 mA of LED current. Selection for lower input current down to 250 mA is available upon request.

This high gain optocoupler series uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in TTL compatible saturation voltages and high speed operation. Where desired VCC and VO terminals may be tied together to achieve convention photodarlington operation.A base access terminal allows a gain bandwidth adjustment to be made.

The 6N139 is for use in CMOS, LSTTL, or other low power application. A 400% minimum current transfer ratio is guaranteed over 0oC to 70oC operating range for only 0.5 mA of LED current.

Selection for lower input current down to 250 mA is available upon request.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-6N139-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-6N139-ND
Transistor, Photovoltaic Output Optoisolators 516-6N139-ND
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP

Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N139
High Speed Optocouplers 6N139
High Speed Optocouplers 100 KBd 2500Vrms

High Speed Optocouplers 100 KBd 2500Vrms

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 6N139 516-6N139-ND 6N139
Product Name Low Input Current, High Gain Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Photodarlington
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3028ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details