Broadcom Inc. Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 8302401EC

Description
The 8302401EC is a high reliability DSCC SMD Class H four channel hermetically sealed optocoupler in a 16-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are also available. See datasheet for details. The product is capable of operation and storage over the full military temp range and may also be purchased as either commercial grade or with full MIL-PRF-38534 Class Level K testing on DSCC SMD 5962-98002. The 8302401EC is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The shallow depth and small junctions offered by the IC process provides better radiation immunity than conventional photo transistor optocouplers. The supply voltage can be operated as low as 2.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Compatibility with high voltage CMOS logic systems is assured by specifying Icch and Ioh at 18 Volts. Package styles for this die set in one, two or four channels are 8 and 16-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.
Request a Quote Datasheet
Description
The 8302401EC is a high reliability DSCC SMD Class H four channel hermetically sealed optocoupler in a 16-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are also available. See datasheet for details. The product is capable of operation and storage over the full military temp range and may also be purchased as either commercial grade or with full MIL-PRF-38534 Class Level K testing on DSCC SMD 5962-98002. The 8302401EC is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The shallow depth and small junctions offered by the IC process provides better radiation immunity than conventional photo transistor optocouplers. The supply voltage can be operated as low as 2.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Compatibility with high voltage CMOS logic systems is assured by specifying Icch and Ioh at 18 Volts. Package styles for this die set in one, two or four channels are 8 and 16-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers - 8302401EC - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers
8302401EC
Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers 8302401EC
The 8302401EC is a high reliability DSCC SMD Class H four channel hermetically sealed optocoupler in a 16-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are also available. See datasheet for details. The product is capable of operation and storage over the full military temp range and may also be purchased as either commercial grade or with full MIL-PRF-38534 Class Level K testing on DSCC SMD 5962-98002. The 8302401EC is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The shallow depth and small junctions offered by the IC process provides better radiation immunity than conventional photo transistor optocouplers. The supply voltage can be operated as low as 2.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Compatibility with high voltage CMOS logic systems is assured by specifying Icch and Ioh at 18 Volts. Package styles for this die set in one, two or four channels are 8 and 16-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.

The 8302401EC is a high reliability DSCC SMD Class H four channel hermetically sealed optocoupler in a 16-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are also available. See datasheet for details.
The product is capable of operation and storage over the full military temp range and may also be purchased as either commercial grade or with full MIL-PRF-38534 Class Level K testing on DSCC SMD 5962-98002. The 8302401EC is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits.
Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The shallow depth and small junctions offered by the IC process provides better radiation immunity than conventional photo transistor optocouplers.
The supply voltage can be operated as low as 2.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Compatibility with high voltage CMOS logic systems is assured by specifying Icch and Ioh at 18 Volts.
Package styles for this die set in one, two or four channels are 8 and 16-Pin DIP through hole, 16-Pin surface mount DIP flat pack, and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See datasheet for details.
Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-3656-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3656-ND
Transistor, Photovoltaic Output Optoisolators 516-3656-ND
Optoisolator Darlington Output 1500VDC 4 Channel 16-DIP

Optoisolator Darlington Output 1500VDC 4 Channel 16-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
8302401EC
Logic Output Optocouplers 8302401EC
Logic Output Optocouplers 10MBd 1500Vdc Hermetically sealed

Logic Output Optocouplers 10MBd 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 8302401EC 516-3656-ND 8302401EC
Product Name Hermetically Sealed, Low IF, Wide Vcc, High Gain Optocouplers Transistor, Photovoltaic Output Optoisolators Logic Output Optocouplers
Input DC DC
Approvals MIL-PRF-38534
Package Type 16-Pin DIP "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Lead Length 0.1500 inch (3.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230BB-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5033RSPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type 8-SMD, Gull Wing
View Details
3 suppliers
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details