Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - 6N136-320E 6N136-320E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1006814-6N136-320E Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 19% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 200ns, 600ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1006814-6N136-320E Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 19% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 200ns, 600ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 6N136-320E - 1006814-6N136-320E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N136-320E
1006814-6N136-320E
Optoisolators - Transistor, Photovoltaic Output - 6N136-320E 1006814-6N136-320E
Manufacturer: Broadcom Limited Win Source Part Number: 1006814-6N136-320E Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 19% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 200ns, 600ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1006814-6N136-320E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 19% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 200ns, 600ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 6N136-320E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
6N136-320E-ND
Transistor, Photovoltaic Output Optoisolators 6N136-320E-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N136-320E
High Speed Optocouplers 6N136-320E
High Speed Optocouplers 1 Mb/s 5000Vrms

High Speed Optocouplers 1 Mb/s 5000Vrms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1006814-6N136-320E 6N136-320E-ND 6N136-320E
Product Name Optoisolators - Transistor, Photovoltaic Output - 6N136-320E Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC; DC DC
Mounting Option Surface Mount; 8-SMD Surface Mount
Forward Current 25 milliamps
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 863-SI8233BD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details