Vishay Precision Group Logic Output Optoisolators 6N137A-X017T

Description
Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 1kV/µs CMTI 8-SMD
Request a Quote Datasheet
Description
Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 1kV/µs CMTI 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 6N137A-X017TDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
6N137A-X017TDKR-ND
Logic Output Optoisolators 6N137A-X017TDKR-ND
Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 1kV/µs CMTI 8-SMD

Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 1kV/µs CMTI 8-SMD

Buy Now Datasheet
Logic Output Optoisolators - 6N137A-X017TTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
6N137A-X017TTR-ND
Logic Output Optoisolators 6N137A-X017TTR-ND
Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 1kV/µs CMTI 8-SMD

Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 1kV/µs CMTI 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N137A-X017T
High Speed Optocouplers 6N137A-X017T
High Speed Optocouplers H. Speed 10MBd 1KV/us, VDE

High Speed Optocouplers H. Speed 10MBd 1KV/us, VDE

Buy Now Datasheet
Optocoupler, Logic Gate O/p, 5Kv, Smd-8, Full Reel; No. Of Channels Vishay - 62W3567 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate O/p, 5Kv, Smd-8, Full Reel; No. Of Channels Vishay
62W3567
Optocoupler, Logic Gate O/p, 5Kv, Smd-8, Full Reel; No. Of Channels Vishay 62W3567
OPTOCOUPLER, LOGIC GATE O/P, 5KV, SMD-8, FULL REEL; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:20mA RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE O/P, 5KV, SMD-8, FULL REEL; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:20mA RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Logic Gate O/p, 5Kv, Smd-8; No. Of Channels Vishay - 63W3449 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate O/p, 5Kv, Smd-8; No. Of Channels Vishay
63W3449
Optocoupler, Logic Gate O/p, 5Kv, Smd-8; No. Of Channels Vishay 63W3449
OPTOCOUPLER, LOGIC GATE O/P, 5KV, SMD-8; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:20mA; Output Voltage:7V RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE O/P, 5KV, SMD-8; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:20mA; Output Voltage:7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 6N137A-X017TDKR-ND 6N137A-X017T 62W3567
Product Name Logic Output Optoisolators High Speed Optocouplers Optocoupler, Logic Gate O/p, 5Kv, Smd-8, Full Reel; No. Of Channels Vishay
Input DC 20mA
Output Open Collector
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233AB-C-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 2537314 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details