Broadcom Inc. Logic Output Optoisolators 6N137#300

Description
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing
Request a Quote Datasheet
Description
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 6N137#300-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
6N137#300-ND
Logic Output Optoisolators 6N137#300-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N137#300
High Speed Optocouplers 6N137#300
High Speed Optocouplers 10 Mb/s 3750Vrms

High Speed Optocouplers 10 Mb/s 3750Vrms

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 6N137#300-ND 6N137#300
Product Name Logic Output Optoisolators High Speed Optocouplers
Input DC
Output Open Collector, Schottky Clamped
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR1400HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details