onsemi Logic Output Optoisolators 6N137W

Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs (Typ) CMTI 8-MDIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs (Typ) CMTI 8-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 6N137W-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
6N137W-ND
Logic Output Optoisolators 6N137W-ND
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs (Typ) CMTI 8-MDIP

Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs (Typ) CMTI 8-MDIP

Buy Now Datasheet
Hong Kong, China
Logic IC Output Optocoupler, 1-Element, 2500V Isolation, 10MBps, 0.400 INCH, DIP-8
17292-6N137W
Logic IC Output Optocoupler, 1-Element, 2500V Isolation, 10MBps, 0.400 INCH, DIP-8 17292-6N137W
Logic IC Output Optocoupler, 1-Element, 2500V Isolation, 10MBps, 0.400 INCH, DIP-8

Logic IC Output Optocoupler, 1-Element, 2500V Isolation, 10MBps, 0.400 INCH, DIP-8

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Optocouplers Optocouplers
Product Number 6N137W-ND 17292-6N137W
Product Name Logic Output Optoisolators Logic IC Output Optocoupler, 1-Element, 2500V Isolation, 10MBps, 0.400 INCH, DIP-8
Input DC
Output Open Collector
Package Type "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDC20I12MHXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Hermetic Surface Mount High CMR, High-speed Logic Gate Optocoupler - OLS500 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details