onsemi Transistor, Photovoltaic Output Optoisolators 6N135VM

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 6N135VM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
6N135VM-ND
Transistor, Photovoltaic Output Optoisolators 6N135VM-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi - 50Y1367 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi
50Y1367
Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi 50Y1367
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
6N135VM
High Speed Optocouplers 6N135VM
High Speed Optocouplers 8PW 1MB TR DIP VDE

High Speed Optocouplers 8PW 1MB TR DIP VDE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 6N135VM-ND 50Y1367 6N135VM
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi High Speed Optocouplers
Input DC
Output Phototransistor
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3330MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-PowerSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details