DigiKey Datasheets for RF and Microwave Connectors

RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 30 40 50 60
Product Name Notes
1 WAY PLUG CONN FAKRA2
1.0mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
1.0mm Connector Jack, Female Socket 50Ohm Panel Mount Solder
1.0mm Connector Plug, Male Pin 50Ohm Board Edge, End Launch Compression
1.0mm Connector Plug, Male Pin 50Ohm Panel Mount Solder
1.6/5.6 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
1.85mm Connector Jack, Female Socket 50Ohm Surface Mount Solder
1.85mm Connector Plug, Male Pin 50Ohm Board Edge, End Launch; Panel Mount Solder
1.85MM JACK, 45 DEGREE, PCB MOUN
1.85MM JACK, END LAUNCH, NARROW
1.85MM JACK, PCB END LAUNCH,SELF
1.85MM JACK, PCB END LAUNCH,THRO
1.85MM JACK, SOLDERLESS PCB MOUN
14 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG
14_BMA-50-1-15/111_N E
14_BMA-50-2-2/111_NE
14_BMA-50-2-33/133_N H
14_BMA-50-3-2/111_NE
14_BMA-50-3-3/199_NE
14_BMA-50-3-31/133_N H
14_BMA-50-3-32/133_N H
15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG
15_BMA-50-1-15/111_N E
16_1023-C50-2-3/111_ NE
16_4310-50-12-X1/033 _-E
16_4310-50-12-X60/03 3_-E
16_4310-50-12-X61/03 3_-E
16_4310-50-12-X62/03 3_-E
16_4310-50-3-X1/003_ -H
16_716-50-12-50/033_ -E
16_716-50-12-60/033_ -E
16_716-50-3-10/003_M E
16_716-50-5-2/003_-Z
16_716-50-7-10/003_- E
16_716-50-7-11/003_- E
16_716-50-7-15/033_- E
16_716-50-9-5/033_-E
16_BNC-50-2-10/133_N E
16_BNC-50-2-11/133_N E
16_BNC-50-2-3/133_NE
16_BNC-50-2-3/133_NH
16_BNC-50-2-5/133_NE
16_BNC-50-2-5/133_NH
16_BNC-50-2-9/133_NE
16_BNC-50-3-13/133_N E
16_BNC-50-3-25/133_N E
16_BNC-50-3-26/133_N E
16_BNC-50-3-27/133_N E
16_BNC-50-3-5/133_NE
16_BNC-50-3-7/133_NH
16_BNC-50-4-14/12-_N E
16_BNC-50-4-16/133_N H
16_BNC-50-7-6/133_NE
16_BNC-50-7-9/133_NE
16_BNC-75-2-3/133_NE
16_BNC-75-4-4/133_NE
16_BNO-0-4-1/133_NE
16_C-50-3-3/133_NE
16_C-50-7-6/133_NE
16_MBX-50-2-1/113_NE
16_MCX-50-1-11/111_N E
16_MCX-50-1-11/111_N H
16_MCX-50-1-8/111_TE
16_MCX-50-1-8/111_TH
16_MCX-50-2-102/111_ NH-1
16_MCX-50-2-104/111_ NH
16_MCX-50-2-11/133_N E
16_MCX-50-2-11/133_N H-1
16_MCX-50-2-14/111_N E
16_MCX-50-2-14/133_N E
16_MCX-50-2-14/133_N H
16_MCX-50-2-18/111_T H
16_MCX-75-2-5/133_NE
16_MMBX-50-1-2/111_N H
16_MMBX-50-2-2/111_N E
16_MMBX-50-2-2/111_N H
16_MMBX-50-2-4/111_N E
16_MMBX-50-2-4/111_N H
16_MMCX-50-1-2/111_O E
16_MMCX-50-1-2/111_O H
16_MMCX-50-1-4/111_O E
16_MMCX-50-1-4/111_O H
16_MMCX-50-1-7/111_O E
16_MMCX-50-1-7/111_O H
16_MMCX-50-2-1/111_O E
16_MMCX-50-2-13/111_ OE
16_MMCX-50-2-13/111_ OH
16_MMCX-50-2-2/111_O E
16_MMCX-50-2-2/111_O H
16_MMCX-50-2-4/111_O E
16_MMPX-50-2-1/111_N E
16_MMPX-50-2-2/111_N E
16_N-50-10-1/103_UV
16_N-50-12-12/033_-E
16_N-50-12-50/033_-E
16_N-50-12-60/033_-E
16_N-50-2-6/133_NE
16_N-50-3-103/133_NE
16_N-50-3-15/133_NE
16_N-50-3-15/133_NH
16_N-50-3-26/133_NE
16_N-50-3-27/133_NH
16_N-50-3-39/133_NH
2 WAY HF PLUG HSG 8MM,CODA
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount, Right Angle Solder
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Surface Mount Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Surface Mount Solder
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Through Hole Solder
2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Surface Mount Solder
2.4MM BULKHEAD JACK, PCB END LAU
2.4MM FEMALE PCB EDGE LAUNCH CON
2.4MM FEMALE SOLDERLESS PCB COMP
2.4MM JACK, 45 DEGREE, PCB MOUNT
2.4MM JACK, END LAUNCH, NARROW P
2.4MM JACK, PCB END LAUNCH,SELF-
2.4MM JACK, SOLDERLESS PCB MOUNT
2.4MM MALE CONNECTOR, EXTENDED F
2.92MM BULKHEAD JACK, PCB END LA
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount, Right Angle Solder
2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Compression
2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Solder
2.92mm Connector Jack, Female Socket 50Ohm Panel Mount, Threaded Push On
2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Solder
2.92mm Connector Jack, Female Socket 50Ohm Surface Mount, 45° Angle; Through Hole Solder
2.92mm Connector Jack, Female Socket 50Ohm Through Hole Solder
2.92mm Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder
2.92mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
2.92mm Connector Plug, Male Pin 50Ohm Panel Mount Compression
2.92MM FEMALE BULKHEAD CONNECTOR
2.92MM FEMALE PCB EDGE LAUNCH CO
2.92MM FEMALE SOLDERLESS PCB COM
2.92MM JACK, BULKHEAD END LAUNCH
2.92MM JACK, PCB END LAUNCH,SELF
2.92MM JACK, PCB END LAUNCH,THRO
2.92MM JACK, SOLDERLESS PCB MOUN
2.92MM JACK, VERTICAL, PCB SURFA
2.92MM MALE CONNECTOR, ALUMINUM
2.92MM MALE CONNECTOR, EXTENDED
2.9MM JACK, END LAUNCH, NARROW P
2WAY HF PLUG HSG 8MM,CODF
37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 14-22 AWG
4 Position Interface Module Punch Down Block To RJ45 Jack 22-26 AWG
44 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-26 AWG
56 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Female - ELCO 12-26 AWG
8 Position Interface Module Punch Down Block To RJ45 Jack 22-24 AWG
9 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG
Adapter Coaxial Connector 1.0mm Jack, Female Socket To 1.0mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.0mm Jack, Female Socket To 1.0mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.0mm Plug, Male Pin To 1.0mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 1.85mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 1.85mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector Micro RF Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To QN Plug, Male Pin 50Ohm
Adapter Coaxial Connector QN Jack, Female Socket To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector QN Plug, Male Pin To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector QN Plug, Male Pin To TNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMB Jack, Male Pin To SMB Jack, Male Pin 50Ohm
Adapter Coaxial Connector SMB Jack, Male Pin To SMB Plug, Female Socket 50Ohm
Adapter Coaxial Connector SMB Mini Jack, Male Pin To SMB Mini Jack, Male Pin 75Ohm
Adapter Coaxial Connector SMB Plug, Female Socket To SMB Jack, Male Pin (2) 50Ohm
Adapter Coaxial Connector SMB Plug, Female Socket To SMB Jack, Male Pin 50Ohm
Adapter Coaxial Connector SMB Plug, Female Socket To SMB Plug, Female Socket 50Ohm
Adapter Coaxial Connector SMC Jack, Male Pin To SMC Jack, Male Pin 50Ohm
BMA Connector Plug, Male Pin 50Ohm Panel Mount Solder
BMMA Connector Jack, Female Socket 50Ohm Panel Mount, Snap-In Solder
BMMA Connector Jack, Female Socket 50Ohm Panel Mount
BMMA Connector Plug, Male Pin 50Ohm Through Hole Solder
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
BNC, Twinaxial Connector Jack, Female Socket and Male Pin 78Ohm Panel Mount Solder Cup
BNC, Twinaxial Connector Plug, Female Socket and Male Pin Free Hanging (In-Line) Solder
Coaxial Compression Connector Non-Gendered Stacker 50Ohm Surface Mount Compression
COAXIAL CONNECTOR, SMPM, 50 OHM,
Coaxial Switch - 1.35mm Plug Dia Connector Jack, Female Socket 50Ohm Surface Mount Solder
Connector Housing For SMB Jacks
Connector Housing For SMB, Fakra Plugs
Connector Lock For SMB, Fakra Connectors
Connector
FERRULE, RIGHT ANGLE, RG-58, SMB
FERRULE, RTK031, 180 GRAD
FERRULE,NI PLT,RG58,FAKRA
JACK HOUSING, 1 POSITION, 180 DE
JACK SUBASSEMBLY, RG-174, 180 DE
JACK SUBASSEMBLY, RG-58 AND RG-5
JACK SUBASSEMBLY,RG174,HF ,FAKR
JACK,PCB,COML BNC, 75OHM
LOCK, JACK, 1 POSITION, 180 DEGR
MCX Connector Jack, Female Socket 50Ohm Through Hole Solder
MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
MMBX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
N Type Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
N Type Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
OSP Connector Jack, Female Socket 50Ohm Through Hole Solder
PLUG HOUSING, 1 POSITION, 180 DE
PLUG SUBASSEMBLY, RG-58 AND RG-5
Position Terminal Block
QMA Connector Jack, Female Socket 50Ohm Through Hole Solder
QMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
QN Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
QN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RET. FOR 2 WAY JACK 8MM PITCH
RP-SMA Connector Jack, Male Pin 50Ohm Board Edge, End Launch; Panel Mount Solder
RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Crimp or Solder
RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
RP-SMA Connector Jack, Male Pin 50Ohm Through Hole Solder
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
RS 16IO 2W I-L 2H S
RS ELCOF 56/56LM S
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder Tab
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
SMA Connector Plug, Male Pin 50Ohm Panel Mount Compression
SMA Connector Plug, Male Pin 50Ohm Through Hole Solder
SMA JACK, END LAUNCH, NARROW PRO
SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp or Solder
SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder
SMB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder
SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder
SMB Connector Receptacle, Male Pin 75Ohm Panel Mount, Through Hole Solder
SMB, Fakra Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMB, Mini Connector Jack, Male Pin 75Ohm Free Hanging (In-Line) Crimp
SMB, Mini Connector Jack, Male Pin 75Ohm Free Hanging (In-Line) Solder
SMB, Mini Connector Jack, Male Pin 75Ohm Panel Mount Crimp
SMB, Mini Connector Jack, Male Pin 75Ohm Panel Mount, Through Hole, Right Angle Solder
SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Crimp or Solder
SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
SMC Connector Jack, Male Pin 50Ohm Board Edge, End Launch; Panel Mount Solder
SMC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMC Connector Jack, Male Pin 50Ohm Panel Mount Crimp
SMC Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup
SMC Connector Jack, Male Pin 50Ohm Through Hole Solder
SMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMC Connector Jack, Male Pin 75Ohm Through Hole Solder
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMC Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
SMC Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
SMC Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder
SMPM HERMETIC
SMZ (Type 43) Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
Socket Contact Coax Gold Coaxial
Socket Contact Coax Gold Crimp SMB
SSMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SSMC STRAIGHT CRIMP PLUG RG-316D
STAINLESS STEEL 316L N RIGHT ANG
Terminator Coax Connector Jack, Female Socket 2.4mm (APC-2.4, OS-50)
Terminator Coax Connector Jack, Female Socket 2.92mm 50 Ohms
Terminator Coax Connector Plug, Female Socket SMB
Terminator Coax Connector Plug, Male Pin 1.85mm 50 Ohms
Terminator Coax Connector Plug, Male Pin 2.4mm (APC-2.4, OS-50)
Terminator Coax Connector Plug, Male Pin 2.92mm 50 Ohms
Terminator Coax Connector Plug, Male Pin BNC 50 Ohms
Terminator Coax Connector Plug, Male Pin SMB 100 Ohms
Terminator Coax Connector SMA 50 Ohms
Terminator Coax Connector
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
Twinaxial Connector Jack, Female Socket 100Ohm Panel Mount Solder Cup
Twinaxial Connector Plug, Male Pin 100Ohm Free Hanging (In-Line) Solder
U.FL (UMCC) Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
UFL SMT ANTENNA CONNECTOR

<< Prev Next >>