DigiKey Datasheets for RF and Microwave Connectors

RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21 30 40 50 60
Product Name Notes
10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG
14 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG
15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG
15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG
16 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG
1P FAKRA II HSG ASSY 90DEG COD A
1P FAKRA II HSG ASSY 90DEG COD B
1P FAKRA II HSG ASSY 90DEG COD C
1P, FAKRA AUT, INLINE SOC HSG KI
1POS,FAKRA AUT,HDR ASSY,180DEG,C
1POS,FAKRA AUT,HDR ASSY,90DEG,CO
1POS,FAKRA AUT,PIN OUTER HSG,SLD
1POS,FAKRA AUT,SOC HSG ASSY,SLD,
1POS,FAKRA AX,SOC HSG ASSY,90DEG
1POS,FAKRA II,PLUG,REC HSG,CODE,
1POS,FAKRA II,PLUG,REC HSG,CODG,
2.2/5 Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
2.2/5 Connector Jack, Female Socket 50Ohm Panel Mount Solder
2.2/5 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
2.2/5 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG
21_716-50-0-2/003_-E
21_716-50-10-1/003_- Z
21_716-50-12-50/033_ -E
21_716-50-12-60/033_ -E
21_716-50-12-61/033_ -E
21_716-50-12-62/033_ -E
21_716-50-23-44/033_ -E
21_716-50-32-4/033_- E
21_716-50-42-4/033_- E
21_716-50-7-1/003_-E
21_716-50-7-2/003_-E
21_716-50-9-9/033_-E
21_BNC-50-1-4/133_NE
21_BNC-50-2-1/133_NE
21_BNC-50-2-10/133_N E
21_BNC-50-2-16/133_N E
21_BNC-50-2-9/133_NE
21_BNC-50-3-12/133_N E
21_BNC-50-3-27/133_N E
21_BNC-50-3-28/133_N E
21_BNC-50-3-9/133_NE
21_BNC-75-2-5/133_NE
21_BNC-75-4-4/133_NE
21_BNO-0-4-1/133_NE
21_C-U50-3-8/133_NE
21_H4-50-3-1/133_NE
21_MCX-50-1-11/111_N E
21_MCX-50-2-12/111_N E
21_MCX-50-2-12/133_N H
21_MCX-50-2-13/111_N E
21_MCX-50-2-13/111_N H
21_MCX-50-2-13/133_N H
21_MMCX-50-1-1/111_O E
21_MMCX-50-1-1/111_O H
21_MMCX-50-1-2/111_O E
21_MMCX-50-2-1/111_O E
21_MMPX-50-2-1/111_N E
21_N-50-0-150/033_-E
21_N-50-10-1/133_UF
21_N-50-12-50/033_-E
21_N-50-12-60/033_-E
21_N-50-23-43/033_-E
21_N-50-3-12/133_NE
21_N-50-3-22/133_NH
21_N-50-3-5/133_NE
21_N-50-3-7/133_NE
21_N-50-3-8/133_NE
21_N-50-3-8/133_NH
21_N-50-4-11/133_NE
21_N-50-4-6/133_NH
21_N-50-4-76/133_UH
21_N-50-6-7/12-_NE
21_N-50-7-13/133_NE
21_N-50-7-14/133_NE
21_N-50-7-32/133_NE
21_N-50-7-8/133_NE
21_N-50-9-11/033_-F
21_N-50-9-9/033_-E
21_N-75-4-8/133_NE
21_PC185-50-2-4/19-_ NE
21_PC185-50-2-5/19-_ NE
21_PC185-50-2-6/19-_ NE
21_PC35-50-3-3/199_U E
21_QLA-01-2-5/112_NH
21_QMA-50-4-2/133_NH
21_SHV-50-3-1/133_NE
21_SHV-50-4-1/133_NE
21_SK-50-2-51/199_NE
21_SK-50-2-58/199_NE
21_SK-50-2-61/199_NE
21_SMA-50-1-1/111_NE
21_SMA-50-2-15/111_N H
21_SMA-50-2-5/111_NE
21_SMA-50-2-6/111_NE
21_SMA-50-2-6/111_NH
21_SMA-50-3-15/111_N E
21_SMA-50-3-15/111_N H
21_SMA-50-3-18/111_Y H
21_SMA-50-3-5/111_NE
21_SMA-50-3-6/111_NE
21_SMA-50-4-52/133_N E
21_SMA-R50-3-51/133_ NE
21_SMB-50-2-10/111_N E
21_SMB-50-2-10/111_N H
21_SMB-50-2-11/111_N E
21_SMC-50-2-10/111_N E
21_SMP-50-2-1/111_NE
21_TNC-50-2-2/133_NE
21_TNC-50-3-17/133_N E
21_TNC-50-3-18/133_N E
21_TNC-50-3-31/133_N E
21_TNC-50-3-32/133_N E
21_TNC-50-3-4/133_NE
21_TNC-50-4-16/133_N E
21_TNC-50-6-4/12-_NE
21_TNC-50-7-1/133_NE
21_TNC-R50-3-14/133_ NE
21_UHF-0-3-3/033_-E
21_UHF-0-7-4/033_-E
25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG
25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG
26 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG
2P, FAKRA AUT, INLINE SOC HSG KI
34 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG
37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG
37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG
40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG
4P MATE-AX SOC HSG ASSY 180DEG
4P,MATE-AX,PIN HSG ASSY,180DEG,C
4POS,HSD,REC HSG,ASSY,CODB
4POS,PIN DIA 0.6,HEADER ASSY,COD
50 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG
50 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG
50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG
60 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG
64 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG
9 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG
9 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm
Adapter Coaxial Connector F Jack, Female Socket To F Jack, Female Socket 75Ohm
Adapter Coaxial Connector F Jack, Female Socket To F Plug, Male Pin 75Ohm
Adapter Coaxial Connector F Plug, Male Pin To F Jack, Female Socket 75Ohm
Adapter Coaxial Connector F Plug, Male Pin To F Plug, Male Pin 75Ohm
Adapter Coaxial Connector N Plug, Male Pin To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector SHV Plug, Female Socket To SHV Jack, Male Pin
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMB Jack, Male Pin To SMB Jack, Male Pin 50Ohm
Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 50Ohm Through Hole Press-Fit
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 75Ohm Through Hole Press-Fit
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
BNC, Twinaxial Connector Jack, Female Socket and Male Pin Non-Constant Panel Mount, Through Hole Solder
BNC, Twinaxial Connector Jack, Female Socket and Male Pin Non-Constant Panel Mount, Through Hole, Right Angle Solder
CAV. INSERT ASS Y INLINE ML RTK0
CAV. INSERT ASS'Y 180FEMALE RTK0
CAVITY INSERT ASM, INLINE FEMALE
CAVITY INSERT ASM, INLINE MALE,
CENTER CONTACT, IN-LINE FEMALE,
CENTER CONTACT, IN-LINE MALE, FA
COAXIAL ADAPTER, SMPM, 50 OHM, J
COAXIAL CONNECTOR, SMPM, 50 OHM,
CONN RCPT F R/A PCB 750HMS
Connector Bushing For BNC Jacks
Connector Cap (Cover) For BNC Tee Adapter
Connector Cap (Cover) For F Type Jacks
Connector For
Connector Housing Module For
Connector Solder Tag For BNC Jacks
Connector Spacer For BNC and TNC Connectors
Connector Strain Relief For BNC, N Type, TNC, UHF Connectors
Connector
CU ALLOY,OUTER FERRULE,COAX
F Type Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
F Type Connector Jack, Female Socket 75Ohm Panel Mount Crimp
F Type Connector Jack, Female Socket 75Ohm Panel Mount Solder
F Type Connector Jack, Female Socket 75Ohm Panel Mount; Surface Mount Solder Tab
F Type Connector Jack, Female Socket 75Ohm Through Hole Solder Tab
F Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp or Solder
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line)
F Type Connector Receptacle, Female Socket 75Ohm Board Edge, End Launch Solder
F Type Connector Receptacle, Female Socket 75Ohm Panel Mount Solder
F Type Connector Receptacle, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
F Type Connector Receptacle, Female Socket 75Ohm Through Hole, Right Angle Solder
FAKRA 90 STAMPED N FORMED ASSY R
FAKRA AUT,HDR ASSY,180DEG,COD B
FAKRA AUT,SOC HSG,UNSLD,180DEG,C
FAKRA, 1 POS, EDGE MOUNT, 12 OCL
FEMALE KIT, 1P, FAKRA
HOUSING, 2P, INLINE MALE, FAKRA
HOUSING, CPA, INLINE FEMALE, FAK
HOUSING, HONDA, 2P, INLINE MALE,
HOUSING, INLINE MALE, CLIP, FAKR
HOUSING, INLINE MALE, FAKRA
HSD+2MQS,HDR ASSY,90DEG,COD A
HSD+2MQS,HDR ASSY,90DEG,COD C
HSD+2MQS,HDR ASSY,90DEG,COD E
HSD,HDR ASSY,180DEG,COD B
HSD,HDR ASSY,180DEG,COD Z
HSD,HDR ASSY,90DEG,COD A
HSD,HDR ASSY,90DEG,COD B
HSD,HDR ASSY,90DEG,COD C
HSD,HDR ASSY,90DEG,COD D
HSD,HDR ASSY,90DEG,COD E
HSD,HDR ASSY,90DEG,COD F
JACK ASSY, RA, PANEL MOUNT, PCB,
KIT HOUSING CPA INLINE FEMALE
KIT, HOUSING, CPA, INLINE FEMALE
MALE ASM 1 POS VERT PCB KEY A
MALE ASM 1 POS VERT PCB KEY B
MALE ASM 1 POS VERT PCB KEY D
MALE ASM, 1 POS, R/A, PCB, FAKRA
MALE ASM, 1 POS, VERT, PCB, KEY
MALE KIT, DELPHI, 1P, FAKRA
MALE KIT, HONDA, 1P, FAKRA
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp
N Type Connector Jack, Female Socket 50Ohm Panel Mount
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
OUTER FERRULE, OPEN CRIMP-BARREL
Pin Contact Coax Gold Crimp BNC
Pin Contact Coax Gold Solder BNC
Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male
SEAL COVER, 180 DEGREE, FAKRA
SHV Connector Jack, Male Pin Non-Constant Free Hanging (In-Line) Crimp
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp
SMB Connector Jack, Male Pin 50Ohm Through Hole Solder
SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMB Connector Jack, Male Pin 75Ohm Through Hole, Right Angle Solder
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
SMB, Fakra Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMPM - SMPS ADAPTER, PANEL MOUNT
SMPM Connector Plug, Male Pin 50Ohm Panel Mount Solder
SMPM Connector Plug, Male Pin 50Ohm Panel Mount
Socket Contact Coax Gold Crimp BNC
Socket Contact Coax Gold Crimp SMB
Socket Contact Coax Tin Crimp UHF, Mini
Terminator Coax Connector Jack, Female Socket N Type 50 Ohms
Terminator Coax Connector Plug, Male Pin BNC 50 Ohms
Terminator Coax Connector Plug, Male Pin BNC 75 Ohms
Terminator Coax Connector Plug, Male Pin F Type 75 Ohms
Terminator Coax Connector Plug, Male Pin N Type 50 Ohms
TNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
Twinaxial Connector Plug, Male Pin Free Hanging (In-Line) Solder
Twinaxial Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp
UHF, Mini Connector Jack, Female Socket Non-Constant Free Hanging (In-Line) Crimp
UHF, Mini Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp
UHF, Mini Connector Receptacle, Female Socket Non-Constant Panel Mount Solder Cup

<< Prev Next >>