DigiKey Datasheets for RF and Microwave Connectors

RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 20 30 40 50 60
Product Name Notes
"TNC BULKHEAD MOUNT JACK, 0.085"""
13_716-50-0-4/003_-V
13_BMA-50-0-1/199_NE
13_BMA-50-0-13/199_N E
13_BMA-50-0-2/199_NE
13_BNC-50-0-1/133_NE
13_BNC-50-0-2/133_NE
13_N-50-0-1/133_NE
13_N-50-0-30/133_NE
13_N-50-0-33/133_NE
13_SK-50-0-51/199_NE
13_SMA-50-0-2/111_NE
50 OHM 1.35 MM JACK, COMPRESSION
ADAPTER 1.35MM F TO 1.35MM M DC
ADAPTER 1.35MM F TO 1.85MM F DC
ADAPTER 1.35MM F TO 1.85MM M DC
ADAPTER 1.35MM M TO 1.35MM M DC
ADAPTER 1.35MM M TO 1.85MM M DC
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To SMPM Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To SMPM Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To SMPM Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To SMP Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To SMP Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To SMP Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To SMP Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To SMP Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To SMP Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To SMPM Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To SMP Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To SMP Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To SMPM Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To SMPM Plug, Male Pin 50Ohm
Adapter Coaxial Connector MCX Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector MMCX Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To MCX Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To MMCX Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMB Jack, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMPM Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To MCX Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To MCX Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To MMCX Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To MMCX Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To QMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To QMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMB Jack, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMB Plug, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMPM Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMPM Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To U.FL (UMCC) Jack, Male Pin 50Ohm
Adapter Coaxial Connector SMB Plug, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMP Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMP Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMP Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMP Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector Ultra Miniature Coaxial Plug, Female Socket To SMA Jack, Female Socket 50Ohm
ADAPTER, SMA JACK TO SMP JACK, 4
BMMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
BMMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder
BMMA Connector Plug, Male Pin 50Ohm Panel Mount Solder
BMMA Connector Plug, Male Pin Through Hole, Right Angle
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
COAX ADAPT 1.35MM TO 1.35MM
COAX ADAPT 1.35MM TO 1.85MM
COAX ADAPT SMA TO 2.92MM
COAX ADAPT SMA TO MCX
COAX ADAPT SMA TO MMCX
COAX ADAPT SMA TO SMA
COAX ADAPT SMA TO TNC
COAX ADAPT SMP TO SMPM
COAX ADAPT SMP3 TO 1.85MM
COAX ADAPT SMP3 TO 2.4MM
COAX ADAPT SMP3 TO 2.92MM
COAX ADAPT TNC TO MCX
Coaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Connector Contact, Feedthrough For SMA Jacks
Connector Ferrule For SMB Connectors
Connector Hermetic Seal For 2.92mm Plugs
Connector Hermetic Seal For SMA Field Replaceable Connectors
Connector Location Soldering Tool For SMA End Launch Jacks
Connector O-Ring For OSP Connectors
CUC-COX-J1M-A/KBS
CUC-COX-J1M-A/KFS
CUC-COX-J1M-A/LBS
CUC-COX-J1M-A/LFS
Direct to Cable Connector Board-In 50Ohm Board Edge, End Launch
Direct to Cable Connector Board-In 50Ohm Through Hole
Direct to Cable Connector Board-In Through Hole, Right Angle
FTA-C300-16DAI-SH-Z
MCX Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
MCX Connector Jack, Female Socket 50Ohm Through Hole Solder
MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MCX Connector Plug, Male Pin 50Ohm Through Hole Solder
MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
MCX Connector Receptacle, Female Socket 75Ohm Surface Mount Solder
MINI-SMB PCB THROUGH HOLE RIGHT
MINI-SMB PCB THROUGH HOLE STRAIG
MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
MMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder
MMCX Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder
MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder
MMCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
MMCX Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MMCX Connector Plug, Male Pin 50Ohm Through Hole Solder
N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp or Solder
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Position Interface Module To
QMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
QMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
QMA Connector Jack, Female Socket 50Ohm Through Hole Solder
QMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
QMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
SMA BULKHEAD JACK, POST CONTACT,
SMA BULKHEAD JACK, SOLDER POT CO
SMA BULKHEAD JACK, TAB CONTACT,
SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder Tab
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Push On
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Threaded Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount; Surface Mount, Right Angle; Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Surface Mount Solder
SMA Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole, 45° Angle Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder Tab
SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
SMA Connector Plug, Male Pin 50Ohm Through Hole Solder
SMA Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
SMA CRIMP BULKHEAD JACK, RG174/R
SMA CRIMP PLUG, RG174/RG316/LMR1
SMA JACK ASSEMBLY, 4 HOLE FLANGE
SMA JACK, 45 DEGREE, PCB MOUNT,
SMA JACK, SOLDERLESS PCB MOUNT,
SMA JACK, VERTICAL, PCB SURFACE
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup
SMB Connector Jack, Male Pin 50Ohm Through Hole Solder
SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMB Connector Jack, Male Pin 75Ohm Through Hole Solder
SMB Connector Jack, Male Pin Through Hole, Right Angle Solder
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder
SMB Connector Plug, Female Socket 50Ohm Through Hole Solder
SMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
SMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder
SMB PCB THROUGH HOLE RIGHT ANGLE
SMB, Mini Connector Jack, Male Pin 75Ohm Through Hole Solder
SMB, Mini Connector Jack, Male Pin 75Ohm Through Hole, Right Angle Solder
SMB, Mini Connector Plug, Female Socket 75Ohm Through Hole Solder
SMB, Mini Connector Receptacle, Male Pin 75Ohm Panel Mount Solder Cup
SMZ (Type 43) Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
SOCKET CONTACT PLUG
TBY-ADV151-24-PS-2KB -Z
TBY-ADV151-48-PS-2KB -S
TBY-ADV151-PS-F-L-2K B-S
TBY-ADV151-PS-L-2KB- S
TBY-RS-AIO-2KS-S
TBY-RS-AIO-2KS-Z
TBY-RS-DIO-2KB-S
TBY-RS-DIO-2KB-Z
TBY-RS-UNIV-SP-2KS-Z
TBY-SAI143-F-L-PS-2K S-Z
TBY-SAI533-2KS-Z
TBY-SAV144-2KS-S
Terminator Coax Connector Plug, Male Pin MMCX 50 Ohms
Terminator Coax Connector Plug, Male Pin SMA 50 Ohms
TNC R/A CRIMP PLUG, RG316 (LOW P
TNC STRAIGHT CLAMP PLUG, RG316,
TNC STRAIGHT CRIMP PLUG, RG316,

<< Prev Next >>