Weidmuller
Interface Modules
1448770000
Description
Position Terminal Block
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
Position Terminal Block
Request a Quote
Email Supplier
Datasheet
Suppliers
Rsm-4 24Vac/dc 2Co Z Weidmuller
95Y7197
Supplier's Site
Technical Specifications
|
Product Category
|
RF and Microwave Connectors |
Electrical Connectors |
|
Product Number
|
1448770000-ND |
95Y7197 |
|
Product Name
|
Interface Modules |
Rsm-4 24Vac/dc 2Co Z Weidmuller |
|
Voltage Rating
|
24 volts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
SMA; Type N
Gender
Male / Plug; Female / Jack
Geometry
Straight; Straight
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
TNC
Gender
Female / Jack
Geometry
Straight
View Details
Connector Type
2.92mm Connector
Gender
Male / Plug
Frequency
0.000 to 40.000 GHz
View Details
Gender
Male / Plug
Termination
Solder
Mounting
Cable Mount (Free-Hanging)
View Details
3 suppliers