Texas Instruments High-Performance Analog Drivers, Receivers, Transceivers SN75189D

Description
Line Receiver, 4 Func, 4 Rcvr, BIPolar, PDSO14
Request a Quote Datasheet
Description
Line Receiver, 4 Func, 4 Rcvr, BIPolar, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN75189D - Rochester Electronics
Newburyport, MA, United States
Line Receiver, 4 Func, 4 Rcvr, BIPolar, PDSO14

Line Receiver, 4 Func, 4 Rcvr, BIPolar, PDSO14

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75189D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75189D
Drivers, Receivers, Transceivers SN75189D
0/4 Receiver RS232 14-SOIC

0/4 Receiver RS232 14-SOIC

Buy Now
RF Transmitter - 16919258 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16919258
RF Transmitter 16919258
LINE RECEIVER QUAD, 75189, SOIC14; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS232; NO. OF RECEIVERS:4RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LINE RECEIVER QUAD, 75189, SOIC14; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS232; NO. OF RECEIVERS:4RECEIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Radwell International
Product Category RF Receivers RF Receivers RF Transmitters
Product Number SN75189D SN75189D 16919258
Product Name Drivers, Receivers, Transceivers RF Transmitter
Package Type Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data