Texas Instruments Drivers, Receivers, Transceivers MAX3232ECD

Description
2/2 Transceiver Full RS232 16-SOIC
Description
2/2 Transceiver Full RS232 16-SOIC

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - MAX3232ECD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MAX3232ECD
Drivers, Receivers, Transceivers MAX3232ECD
2/2 Transceiver Full RS232 16-SOIC

2/2 Transceiver Full RS232 16-SOIC

Buy Now
RF Transmitter - 87973620 - Radwell International
Willingboro, NJ, United States
RF Transmitter
87973620
RF Transmitter 87973620
RS-232 TRANSCEIVER, 5.5V, SOIC-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RS-232 TRANSCEIVER, 5.5V, SOIC-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Radwell International
Product Category RF Transceivers RF Transmitters
Product Number MAX3232ECD 87973620
Product Name Drivers, Receivers, Transceivers RF Transmitter
Package Type Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products