Texas Instruments High-Performance Analog RF Transmitter UA9638CD..

Description
IC, LINE DRIVER, DUAL, RS422, SOIC8; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS422; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0 C; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, LINE DRIVER, DUAL, RS422, SOIC8; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS422; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0 C; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Transmitter - 16887849 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16887849
RF Transmitter 16887849
IC, LINE DRIVER, DUAL, RS422, SOIC8; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS422; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0 C; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, LINE DRIVER, DUAL, RS422, SOIC8; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS422; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0 C; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transmitters
Product Number 16887849
Product Name RF Transmitter
Unlock Full Specs
to access all available technical data